Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709AGR-E1-AT UPA2709AGR-E1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902084-UPA2709AGR-E1 -AT Features: N-Channel 30 V 13A (Ta) Surface Mount 8-PSOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2709AGR-E1-A T, 2156-UPA2709AGR-E1-A T-RETR-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902084-UPA2709AGR-E1 -AT Features: N-Channel 30 V 13A (Ta) Surface Mount 8-PSOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2709AGR-E1-A T, 2156-UPA2709AGR-E1-A T-RETR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709AGR-E1-AT - 902084-UPA2709AGR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709AGR-E1-AT
902084-UPA2709AGR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709AGR-E1-AT 902084-UPA2709AGR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902084-UPA2709AGR-E1 -AT Features: N-Channel 30 V 13A (Ta) Surface Mount 8-PSOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2709AGR-E1-A T, 2156-UPA2709AGR-E1-A T-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902084-UPA2709AGR-E1-AT
Features: N-Channel 30 V 13A (Ta) Surface Mount 8-PSOP
Package: Bulk
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-PSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.29.0095
Other Part Number: 2156-UPA2709AGR-E1-AT, 2156-UPA2709AGR-E1-AT-RETR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 902084-UPA2709AGR-E1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2709AGR-E1-AT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
MOSFETs - 1221464 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-563
Number of units in IC 2
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905S - 1149795-AUIRF4905S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers