The UCD7230PWP is a digital control compatible synchronous buck gate driver with integrated current sense conditioning amplifier, designed for use with digital controllers such as the UCD91xx or UCD95xx families. It features dual TrueDrive™ high-current gate drivers with 10-ns typical rise and fall times, a differential current sense amplifier with fixed gain of 48, and dual independently adjustable current limit protection. The device operates from a 4.5-V to 15.5-V supply voltage and supports switching frequencies up to 2 MHz. It includes a 3.3-V, 10-mA internal regulator for powering digital controllers. The UCD7230PWP is housed in a PowerPAD™ HTSSOP-20 package and is rated for operation from -40°C to +125°C.
Buffer/Inverter Based MOSFET Driver, 4A, PDSO20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCD7230PWP |
| Package Type | TSSOP20 |