The UCC3912PWP is a hot swap power manager in a TSSOP-24 package, designed for unidirectional current flow and integrated circuit breaker functionality. It operates from 3 V to 8 V and features a 0.15-Ω power MOSFET with programmable current limiting from 0 A to 3 A in 0.25-A steps. The device supports a maximum output current of 4 A when the IMAX pin is driven high and includes fault-output indication, thermal shutdown, and a fixed 3% duty cycle during constant fault conditions. It draws 1 µA in sleep mode and meets RoHS and Green environmental standards. Operating temperature range is 0°C to 70°C.
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC3912PWP |
| Package Type | TSSOP24 |