Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2762UGR-E1-AT UPA2762UGR-E1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938219-UPA2762UGR-E1 -AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938219-UPA2762UGR-E1 -AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2762UGR-E1-AT - 938219-UPA2762UGR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2762UGR-E1-AT
938219-UPA2762UGR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2762UGR-E1-AT 938219-UPA2762UGR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 938219-UPA2762UGR-E1 -AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 938219-UPA2762UGR-E1-AT
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 938219-UPA2762UGR-E1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2762UGR-E1-AT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP171PH6327XTSA1 - 103116-BSP171PH6327XTSA1 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 60 volts
PD 1800 milliwatts
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3889-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details