Manufacturer: Renesas Electronics America
Win Source Part Number: 902101-UPA2810T1L-E1
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 13A (Ta) 1.5W (Ta) Surface Mount 8-DFN3333 (3.3x3.3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN3333 (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 902101-UPA2810T1L-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2810T1L-E1-AY |
| Polarity | P-Channel |