MOSFET N-CH 20V 6A 8HUSON Product overview: UPA2463T1Q-E1-AX from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2463T1Q-E1-AX
Manufacturer: Renesas Electronics America
Win Source Part Number: 841539-UPA2463T1Q-E1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 6A, 20V, 2-Element, N-Channel MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors |
| Product Number | 285-UPA2463T1Q-E1-AX | 841539-UPA2463T1Q-E1-AX | UPA2463T1Q-E1-AX |
| Product Name | 20V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2463T1Q-E1-AX | |
| PD | 1000 milliwatts |