Manufacturer: Renesas Electronics America
Win Source Part Number: 389319-UPA2210T1M-T2
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Power Field-Effect Transistor, 7.2A, 20V, P-Channel MOSFET
P-CHANNEL POWER MOSFET Product overview: UPA2210T1M-T2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2210T1M-T2-AT
P-CHANNEL POWER MOSFET
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 389319-UPA2210T1M-T2-AT | UPA2210T1M-T2-AT | 278-UPA2210T1M-T2-AT | UPA2210T1M-T2-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2210T1M-T2-AT | P-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |