The UCC5390SCD is a single-channel isolated gate driver in an 8-pin SOIC-D package with 4 mm creepage, designed to drive MOSFETs, IGBTs, SiC MOSFETs, and GaN FETs. It features split outputs for independent control of rise and fall times, a 60 ns typical propagation delay, and a minimum common-mode transient immunity of 100 kV/μs. The device supports a 3 V to 15 V input supply and up to 33 V driver supply voltage, with a peak sourcing and sinking current of 10 A each. It operates from -40°C to +125°C and meets safety certifications including UL 1577 with 3000 V RMS isolation, DIN V VDE V 0884-11:2017-01, and is RoHS compliant. The package ensures 3 kV RMS isolation for continuous operation.
Buffer or Inverter Based IGBT/MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | UCC5390SCD |
| Package Type | SOIC8 |