Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single UPA2780GR-E1-A

Description
Win Source Part Number: 1102454-UPA2780GR-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 Alternative Parts (Cross-Reference): FDMC8854; FDMC8554; IRF8736TRPBF; IRF7842TRPBF; IRF9321TRPBF; FDS8896; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2780GR-E1-A ,2156-UPA2780GR-E1-A
Request a Quote Datasheet
Description
Win Source Part Number: 1102454-UPA2780GR-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 Alternative Parts (Cross-Reference): FDMC8854; FDMC8554; IRF8736TRPBF; IRF7842TRPBF; IRF9321TRPBF; FDS8896; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2780GR-E1-A ,2156-UPA2780GR-E1-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102454-UPA2780GR-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102454-UPA2780GR-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102454-UPA2780GR-E1-A
Win Source Part Number: 1102454-UPA2780GR-E1 -A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 Alternative Parts (Cross-Reference): FDMC8854; FDMC8554; IRF8736TRPBF; IRF7842TRPBF; IRF9321TRPBF; FDS8896; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2780GR-E1-A ,2156-UPA2780GR-E1-A

Win Source Part Number: 1102454-UPA2780GR-E1-A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 2,500
Alternative Parts (Cross-Reference): FDMC8854; FDMC8554; IRF8736TRPBF; IRF7842TRPBF; IRF9321TRPBF; FDS8896;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2780GR-E1-A,2156-UPA2780GR-E1-A

Buy Now
 - UPA2780GR-E1-A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, N-Channel MOSFET

Power Field-Effect Transistor, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2780GR-E1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2780GR-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2780GR-E1-A
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 1102454-UPA2780GR-E1-A UPA2780GR-E1-A UPA2780GR-E1-A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOP8
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
MOSFETs - 2419883 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSDSON-8 FL
View Details
9 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY36N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 36000 milliamps
View Details