The UCC37325DGNG4 is a dual, one-inverting and one-noninverting, high-speed MOSFET driver in the UCC3732x family, designed to deliver ±4 A peak current to power MOSFET gates. It is housed in an 8-pin MSOP-PowerPAD package measuring 3.00 mm × 3.00 mm, with an exposed thermal pad for improved heat dissipation. The device operates with a supply voltage range of 4.5 V to 15 V and is rated for an operating temperature range of 0°C to 70°C. Input thresholds are TTL/CMOS-compatible and independent of supply voltage. The output stage features a hybrid Bi-CMOS design for efficient current sourcing and sinking, even at low supply voltages. It meets RoHS and green standards and is compliant with JEDEC MO-187 package specifications.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC37325DGNG4 |
| Package Type | TSSOP8 |