Win Source Part Number: 1102407-UPA2708GR-E2
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2708GR-E2-A
Power Field-Effect Transistor, 17A, 30V, N-Channel MOSFET
N-CHANNEL POWER MOSFET
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | 1102407-UPA2708GR-E2-A | UPA2708GR-E2-A | UPA2708GR-E2-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SOIC8 |