Renesas Electronics Corporation 20V 7A MOSFET Transistor UPA2600T1R-E2-AX

Description
MOSFET N-CH 20V 7A 6HUSON Product overview: UPA2600T1R-E2-AX from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2600T1R-E2-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 7A 6HUSON Product overview: UPA2600T1R-E2-AX from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2600T1R-E2-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 7A MOSFET Transistor - 278-UPA2600T1R-E2-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 7A MOSFET Transistor
278-UPA2600T1R-E2-AX
20V 7A MOSFET Transistor 278-UPA2600T1R-E2-AX
MOSFET N-CH 20V 7A 6HUSON Product overview: UPA2600T1R-E2-AX from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2600T1R-E2-AX can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 7A 6HUSON Product overview: UPA2600T1R-E2-AX from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2600T1R-E2-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2600T1R-E2-AX - 053573-UPA2600T1R-E2-AX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2600T1R-E2-AX
053573-UPA2600T1R-E2-AX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2600T1R-E2-AX 053573-UPA2600T1R-E2-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 053573-UPA2600T1R-E2 -AX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-HUSON (2x2) Dimension: 6-WFDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7A (Ta) Max Gate Charge: 7.9nC @ 10V Max Input Capacitance: 870pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19.1 mOhm @ 3.5A, 2.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 053573-UPA2600T1R-E2-AX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-HUSON (2x2)
Dimension: 6-WFDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A (Ta)
Max Gate Charge: 7.9nC @ 10V
Max Input Capacitance: 870pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 19.1 mOhm @ 3.5A, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - UPA2600T1R-E2-AX - Rochester Electronics
Newburyport, MA, United States
Nch Single Power Mosfet 20V 7.0A 13.8Mohm 6Pinhuson2020

Nch Single Power Mosfet 20V 7.0A 13.8Mohm 6Pinhuson2020

Supplier's Site Datasheet
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2600T1R-E2-AX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2600T1R-E2-AX
MOSFET N-CH 20V 7A 6HUSON

MOSFET N-CH 20V 7A 6HUSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-UPA2600T1R-E2-AX 053573-UPA2600T1R-E2-AX UPA2600T1R-E2-AX UPA2600T1R-E2-AX UPA2600T1R-E2-AX
Product Name 20V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2600T1R-E2-AX MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2400 milliwatts 2400 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 6-HUSON (2x2) HUSON6 870 pF @ 10 V
Unlock Full Specs
to access all available technical data