Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2732UT1A-E1-AY UPA2732UT1A-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902093-UPA2732UT1A-E 1-AY Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 40A (Ta) 1.5W (Ta) Surface Mount 8-DFN3333 (3.3x3.3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN3333 (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902093-UPA2732UT1A-E 1-AY Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 40A (Ta) 1.5W (Ta) Surface Mount 8-DFN3333 (3.3x3.3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN3333 (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2732UT1A-E1-AY - 902093-UPA2732UT1A-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2732UT1A-E1-AY
902093-UPA2732UT1A-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2732UT1A-E1-AY 902093-UPA2732UT1A-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 902093-UPA2732UT1A-E 1-AY Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 40A (Ta) 1.5W (Ta) Surface Mount 8-DFN3333 (3.3x3.3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN3333 (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902093-UPA2732UT1A-E1-AY
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 40A (Ta) 1.5W (Ta) Surface Mount 8-DFN3333 (3.3x3.3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN3333 (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 902093-UPA2732UT1A-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2732UT1A-E1-AY
Polarity P-Channel
Unlock Full Specs
to access all available technical data