N-channel dual MOSFET in SC-74A package designed for general-purpose switching, directly driven by a 4.5 V power source. Each transistor has a maximum on-state resistance of 2.7 Ω at VGS = 10 V and ID = 100 mA, and 3.2 Ω at VGS = 4.5 V and ID = 50 mA. The device has a drain-to-source voltage rating of 60 V, a continuous drain current rating of ±100 mA, and a total power dissipation of 300 mW. The package is SC-74A with dimensions of 5 mm. The part is lead-free, as indicated by the -A/AT suffix.
MOSFET designed for general-purpose switch, 4.5 V power source
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA502CT(0)-T2-AT |
| Package Type | SC-74A-5 (5pMM) |