Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single UPA2734GR-E2-AT

Description
Power Field-Effect Transistor, 7A, 30V, P-Channel MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 7A, 30V, P-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPA2734GR-E2-AT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 7A, 30V, P-Channel MOSFET

Power Field-Effect Transistor, 7A, 30V, P-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102449-UPA2734GR-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102449-UPA2734GR-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102449-UPA2734GR-E2-AT
Win Source Part Number: 1102449-UPA2734GR-E2 -AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-UPA2734GR-E2-AT ,RENRNSUPA2734GR-E2- AT

Win Source Part Number: 1102449-UPA2734GR-E2-AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPA2734GR-E2-AT,RENRNSUPA2734GR-E2-AT

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2734GR-E2-AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2734GR-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2734GR-E2-AT
P-CHANNEL POWER MOSFET

P-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number UPA2734GR-E2-AT 1102449-UPA2734GR-E2-AT UPA2734GR-E2-AT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data