Manufacturer: Renesas Electronics America
Win Source Part Number: 053575-UPA2790GR-E1-
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
MOSFET N/P-CH 30V 6A 8SOP Product overview: UPA2790GR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2790GR-E1-AT can be used for catalog matching and distributor lookup.
N- and P-Channel Power MOSFET
MOSFET N/P-CH 30V 6A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 053575-UPA2790GR-E1-AT | 289-UPA2790GR-E1-AT | UPA2790GR-E1-AT | UPA2790GR-E1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2790GR-E1-AT | 30V 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| TJ | 150 C (302 F) |