Renesas Electronics Corporation N-Channel MOSFET Transistor UPA2754GR-E1-AT

Description
N-CHANNEL POWER MOSFET Product overview: UPA2754GR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2754GR-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CHANNEL POWER MOSFET Product overview: UPA2754GR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2754GR-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
278-UPA2754GR-E1-AT
N-Channel MOSFET Transistor 278-UPA2754GR-E1-AT
N-CHANNEL POWER MOSFET Product overview: UPA2754GR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2754GR-E1-AT can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: UPA2754GR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2754GR-E1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2754GR-E1-AT - 728160-UPA2754GR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2754GR-E1-AT
728160-UPA2754GR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2754GR-E1-AT 728160-UPA2754GR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 728160-UPA2754GR-E1- AT Manufacturer Homepage: www.renesas.com Reference case: SOP8 Reference Date Code: 1238+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 728160-UPA2754GR-E1-AT
Manufacturer Homepage: www.renesas.com
Reference case: SOP8
Reference Date Code: 1238+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
 - UPA2754GR-E1-AT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET

Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2754GR-E1-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2754GR-E1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2754GR-E1-AT
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-UPA2754GR-E1-AT 728160-UPA2754GR-E1-AT UPA2754GR-E1-AT UPA2754GR-E1-AT
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2754GR-E1-AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOP8
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3650-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0700 ohms
IDSS 33000 milliamps
View Details
 - AUIRFS8405 - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details