Renesas Electronics Corporation 24V 6A MOSFET Transistor UPA2371T1P-E1-A

Description
N-Channel Dual Power MOSFET, 24V, 6A
Request a Quote Datasheet
Description
N-Channel Dual Power MOSFET, 24V, 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPA2371T1P-E1-A - Rochester Electronics
Newburyport, MA, United States
N-Channel Dual Power MOSFET, 24V, 6A

N-Channel Dual Power MOSFET, 24V, 6A

Supplier's Site Datasheet
Singapore, Singapore
24V 6A MOSFET Transistor
289-UPA2371T1P-E1-A
24V 6A MOSFET Transistor 289-UPA2371T1P-E1-A
MOSFET 2N-CH 24V 6A 4EFLIP Product overview: UPA2371T1P-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2371T1P-E1-A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 24V 6A 4EFLIP Product overview: UPA2371T1P-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2371T1P-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2371T1P-E1-A - 389338-UPA2371T1P-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2371T1P-E1-A
389338-UPA2371T1P-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2371T1P-E1-A 389338-UPA2371T1P-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 389338-UPA2371T1P-E1 -A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 389338-UPA2371T1P-E1-A
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2371T1P-E1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2371T1P-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2371T1P-E1-A
MOSFET 2N-CH 24V 6A 4EFLIP

MOSFET 2N-CH 24V 6A 4EFLIP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number UPA2371T1P-E1-A 289-UPA2371T1P-E1-A 389338-UPA2371T1P-E1-A UPA2371T1P-E1-A
Product Name 24V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2371T1P-E1-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data