The UPA2717AGR-E1-AT is a P-channel power MOSFET in a Power SOP8 surface-mount package, designed for power management in notebook computers and lithium-ion battery protection circuits. It has a drain-to-source voltage rating of -30 V, a continuous drain current of -15 A, and a maximum on-state resistance of 5.5 mΩ at VGS = -10 V and ID = -7.5 A. The device features a built-in gate protection diode and meets RoHS standards for lead-free packaging. It is classified as a 'Standard' quality grade product for general electronics applications.
Power Field-Effect Transistor, 15A, 30V, P-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA2717AGR-E1-AT |
| Polarity | P-Channel |