Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2792AGR-E1-AT UPA2792AGR-E1-AT

Description
Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPA2792AGR-E1-AT - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET

Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2792AGR-E1-AT - 841555-UPA2792AGR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2792AGR-E1-AT
841555-UPA2792AGR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2792AGR-E1-AT 841555-UPA2792AGR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 841555-UPA2792AGR-E1 -AT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 841555-UPA2792AGR-E1-AT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10A 30V MOSFET Transistor
289-UPA2792AGR-E1-AT
10A 30V MOSFET Transistor 289-UPA2792AGR-E1-AT
POWER, 10A, 30V, N-CH MOSFET Product overview: UPA2792AGR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2792AGR-E1-AT can be used for catalog matching and distributor lookup.

POWER, 10A, 30V, N-CH MOSFET Product overview: UPA2792AGR-E1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2792AGR-E1-AT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UPA2792AGR-E1-AT 841555-UPA2792AGR-E1-AT 289-UPA2792AGR-E1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2792AGR-E1-AT 10A 30V MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
 - BSC0602NSATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3688-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5700 ohms
IDSS 16000 milliamps
View Details