Win Source Part Number: 993226-UPA2760T1A-E2
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPA2760T1A-E2-A
RoHS Status: Not applicable
9A, 30V, N-Channel MOSFET
9A, 30V, N-CHANNEL MOSFET
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 993226-UPA2760T1A-E2-AT | UPA2760T1A-E2-AT | UPA2760T1A-E2-AT |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | HUSON8 |