Rochester Electronics 30V 16A MOSFET Transistor UPA2727UT1A-E1-AY

Description
MOSFET N-CH 30V 16A 8DFN Product overview: UPA2727UT1A-E1-AY from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2727UT1A-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 16A 8DFN Product overview: UPA2727UT1A-E1-AY from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2727UT1A-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A MOSFET Transistor
285-UPA2727UT1A-E1-AY
30V 16A MOSFET Transistor 285-UPA2727UT1A-E1-AY
MOSFET N-CH 30V 16A 8DFN Product overview: UPA2727UT1A-E1-AY from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2727UT1A-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8DFN Product overview: UPA2727UT1A-E1-AY from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2727UT1A-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2727UT1A-E1-AY - 938218-UPA2727UT1A-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2727UT1A-E1-AY
938218-UPA2727UT1A-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2727UT1A-E1-AY 938218-UPA2727UT1A-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 938218-UPA2727UT1A-E 1-AY Features: N-Channel 30 V 16A (Ta) Surface Mount 8-DFN3333 (3.3x3.3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN3333 (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2727UT1A-E1- AY, 2156-UPA2727UT1A-E1- AY-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 938218-UPA2727UT1A-E1-AY
Features: N-Channel 30 V 16A (Ta) Surface Mount 8-DFN3333 (3.3x3.3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN3333 (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
Other Part Number: 2156-UPA2727UT1A-E1-AY, 2156-UPA2727UT1A-E1-AY-RETR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA2727UT1A-E1-AY 938218-UPA2727UT1A-E1-AY
Product Name 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2727UT1A-E1-AY
Package Type 8-VDFN Exposed Pad SOT3; 8-DFN3333 (3.3x3.3)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
 - 2EDL8123GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
N-channel 40 V, 4.4 mΩ standard level MOSFET in LFPAK56 - BUK7Y4R4-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 100000 milliamps
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details