Win Source Part Number: 1102447-UPA2732T1A-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2732T1A-E1-
Power Field-Effect Transistor, 40A, 30V, P-Channel MOSFET
P-CHANNEL POWER MOSFET
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | 1102447-UPA2732T1A-E1-AZ | UPA2732T1A-E1-AZ | UPA2732T1A-E1-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | HUSON8 |