Small Signal Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Manufacturer: Renesas Electronics America
Win Source Part Number: 716887-UPA2520T1H-T1
Manufacturer Homepage: www.renesas.com
Reference case: SSOP8
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 10A 8VSOF Product overview: UPA2520T1H-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2520T1H-T1-AT
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UPA2520T1H-T1-AT | 716887-UPA2520T1H-T1-AT | 285-UPA2520T1H-T1-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2520T1H-T1-AT | 30V 10A MOSFET Transistor | |
| Polarity | N-Channel |