Rochester Electronics 30V 14A MOSFET Transistor UPA2716AGR-E1-AT

Description
MOSFET P-CH 30V 14A 8PSOP Product overview: UPA2716AGR-E1-AT from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2716AGR-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 14A 8PSOP Product overview: UPA2716AGR-E1-AT from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2716AGR-E1-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 14A MOSFET Transistor
285-UPA2716AGR-E1-AT
30V 14A MOSFET Transistor 285-UPA2716AGR-E1-AT
MOSFET P-CH 30V 14A 8PSOP Product overview: UPA2716AGR-E1-AT from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2716AGR-E1-AT can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 14A 8PSOP Product overview: UPA2716AGR-E1-AT from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2716AGR-E1-AT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2716AGR-E1-AT - 902086-UPA2716AGR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2716AGR-E1-AT
902086-UPA2716AGR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2716AGR-E1-AT 902086-UPA2716AGR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902086-UPA2716AGR-E1 -AT Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 14A (Ta) 2W (Ta) Surface Mount 8-PSOP Package: Bulk Package: 8-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2716AGR-E1-A T, 2156-UPA2716AGR-E1-A T-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902086-UPA2716AGR-E1-AT
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 14A (Ta) 2W (Ta) Surface Mount 8-PSOP
Package: Bulk
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-PSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.29.0095
Other Part Number: 2156-UPA2716AGR-E1-AT, 2156-UPA2716AGR-E1-AT-RETR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA2716AGR-E1-AT 902086-UPA2716AGR-E1-AT
Product Name 30V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2716AGR-E1-AT
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data