Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single UPA2727T1A-E1-AZ

Description
Win Source Part Number: 1102443-UPA2727T1A-E 1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2727T1A-E1- AZ,2156-UPA2727T1A-E 1-AZ RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1102443-UPA2727T1A-E 1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2727T1A-E1- AZ,2156-UPA2727T1A-E 1-AZ RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102443-UPA2727T1A-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102443-UPA2727T1A-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102443-UPA2727T1A-E1-AZ
Win Source Part Number: 1102443-UPA2727T1A-E 1-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPA2727T1A-E1- AZ,2156-UPA2727T1A-E 1-AZ RoHS Status: Not applicable

Win Source Part Number: 1102443-UPA2727T1A-E1-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPA2727T1A-E1-AZ,2156-UPA2727T1A-E1-AZ
RoHS Status: Not applicable

Buy Now Datasheet
 - UPA2727T1A-E1-AZ - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 16A, 30V, N-Channel MOSFET

Power Field-Effect Transistor, 16A, 30V, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2727T1A-E1-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2727T1A-E1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2727T1A-E1-AZ
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 1102443-UPA2727T1A-E1-AZ UPA2727T1A-E1-AZ UPA2727T1A-E1-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 HUSON8
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
40V 523A MOSFET Transistor - 278-AUIRFSA8409-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI12N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 12000 milliamps
View Details