Rochester Electronics N-Channel MOSFET Transistor UPA602T-T1-A

Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: UPA602T-T1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA602T-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: UPA602T-T1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA602T-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
285-UPA602T-T1-A
N-Channel MOSFET Transistor 285-UPA602T-T1-A
SMALL SIGNAL N-CHANNEL MOSFET Product overview: UPA602T-T1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA602T-T1-A can be used for catalog matching and distributor lookup.

SMALL SIGNAL N-CHANNEL MOSFET Product overview: UPA602T-T1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA602T-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA602T-T1-A - 902109-UPA602T-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA602T-T1-A
902109-UPA602T-T1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA602T-T1-A 902109-UPA602T-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902109-UPA602T-T1-A Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 50V 100mA 300mW Surface Mount SC-59 Package: Bulk Package: SC-59-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.21.0095 Other Part Number: 2156-UPA602T-T1-A, 2156-UPA602T-T1-A-RE TR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902109-UPA602T-T1-A
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 50V 100mA 300mW Surface Mount SC-59
Package: Bulk
Package: SC-59-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-UPA602T-T1-A, 2156-UPA602T-T1-A-RETR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA602T-T1-A 902109-UPA602T-T1-A
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA602T-T1-A
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R060M1HXUMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
20 V, P-channel Trench MOSFET - BUK4D38-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers