The UCC37325 is a high-speed dual MOSFET driver with one inverting and one noninverting output, capable of delivering 4 A peak source and sink current. It operates from a 4.5 V to 15 V supply and is available in the 8-pin MSOP PowerPAD package measuring 3.00 mm × 3.00 mm. The device features TTL/CMOS input thresholds independent of supply voltage and includes wide input hysteresis for noise immunity. Junction temperature ranges from 0°C to 70°C. It meets RoHS standards and is designed for applications including switch-mode power supplies, DC-DC converters, and motor control. The PowerPAD package enhances thermal performance by connecting the exposed pad to the PCB ground plane.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC37325DG4 |
| Package Type | SOP8 |