The UPA2756GR-E1-AT is a dual N-channel power MOSFET in a Power SOP8 surface-mount package, designed for switching applications. It features a drain-to-source voltage rating of 60 V, a continuous drain current of ±4.0 A, and a maximum total power dissipation of 1.6 W per unit. On-state resistance is specified as 105 mΩ maximum at VGS = 10 V and ID = 2.0 A, and 150 mΩ maximum at VGS = 4.0 V and ID = 2.0 A. The device includes a built-in gate-source ESD protection diode and operates within a junction temperature range of up to 150 °C. The package dimensions are 6.0 mm × 4.4 mm with a 1.27 mm pitch. The part is classified as 'Standard' quality grade for use in computing, communications, consumer, and industrial applications.
Power Field-Effect Transistor, N-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA2756GR-E1-AT |
| Polarity | N-Channel |