The UPA2560T1H-T1-AT is a dual N-channel MOSFET in an 8-pin VSOF (2429) surface-mount package, designed for backlight inverters and portable power management. It features a maximum drain-source voltage of 30 V, gate-source voltage of ±20 V, and continuous drain current of ±4.5 A. On-state resistance is 50 mΩ maximum at VGS = 10 V and ID = 2 A, and 83 mΩ maximum at VGS = 4.5 V and ID = 2 A. The device includes a built-in gate protection diode and is marked with 2560. It is rated for operation from −55°C to 150°C and meets RoHS requirements for lead-free assembly.
Power Field-Effect Transistor, N-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA2560T1H-T1-AT |
| Polarity | N-Channel |