The UPA603CT is a P-channel MOSFET designed for general-purpose switching, featuring two integrated MOSFET circuits capable of direct drive from a 4.5 V power source. It is housed in an SC-74 package with dimensions specified as 6pMM. The device has a maximum drain-to-source voltage of -60 V, a continuous drain current of -100 mA, and a total power dissipation of 300 mW. On-state resistance is 2.7 Ω maximum at VGS = -10 V and ID = -100 mA, and 3.2 Ω maximum at VGS = -4.5 V and ID = -50 mA. It meets Pb-free requirements with Sn-Bi or pure Sn lead plating. The part is rated for a channel temperature up to 150 °C and a storage temperature range of -55 °C to +150 °C.
Power MOSFETs for Automotive
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | UPA603CT-T1-A |
| Package Type | MM-6 (SC-74) |