Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2680T1E-E2-AT UPA2680T1E-E2-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902082-UPA2680T1E-E2 -AT Features: N-Channel 20 V 3A (Ta) Surface Mount 6-MLP (3x3) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 6-MLP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2680T1E-E2-A T, 2156-UPA2680T1E-E2-A T-RETR-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902082-UPA2680T1E-E2 -AT Features: N-Channel 20 V 3A (Ta) Surface Mount 6-MLP (3x3) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 6-MLP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2680T1E-E2-A T, 2156-UPA2680T1E-E2-A T-RETR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2680T1E-E2-AT - 902082-UPA2680T1E-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2680T1E-E2-AT
902082-UPA2680T1E-E2-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2680T1E-E2-AT 902082-UPA2680T1E-E2-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902082-UPA2680T1E-E2 -AT Features: N-Channel 20 V 3A (Ta) Surface Mount 6-MLP (3x3) Package: Bulk Package: 6-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 6-MLP (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA2680T1E-E2-A T, 2156-UPA2680T1E-E2-A T-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902082-UPA2680T1E-E2-AT
Features: N-Channel 20 V 3A (Ta) Surface Mount 6-MLP (3x3)
Package: Bulk
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 6-MLP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
Other Part Number: 2156-UPA2680T1E-E2-AT, 2156-UPA2680T1E-E2-AT-RETR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 902082-UPA2680T1E-E2-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2680T1E-E2-AT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers