Texas Instruments High-Performance Analog UCC3912DPTR

Description
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
Request a Quote
Description
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3912DPTR is a hot swap power manager with an integrated 0.15-Ω power MOSFET for unidirectional current control in 3-V to 8-V systems. It features programmable current limits from 0 A to 3 A in 0.25-A steps, a maximum output current of 4 A when IMAX is high, and a fixed 3% duty cycle to limit power during faults. The device includes a fault-output indicator, thermal shutdown, and 1-µA sleep mode current. It is packaged in a 16-pin SOIC (D) with thermal exposure pads designed for heat dissipation and operates over a temperature range of 0°C to 70°C. All control functions are integrated, requiring only an external fault timing capacitor for operation.

Datasheet Summary
Powered by GS/AI

The UCC3912DPTR is a hot swap power manager with an integrated 0.15-Ω power MOSFET for unidirectional current control in 3-V to 8-V systems. It features programmable current limits from 0 A to 3 A in 0.25-A steps, a maximum output current of 4 A when IMAX is high, and a fixed 3% duty cycle to limit power during faults. The device includes a fault-output indicator, thermal shutdown, and 1-µA sleep mode current. It is packaged in a 16-pin SOIC (D) with thermal exposure pads designed for heat dissipation and operates over a temperature range of 0°C to 70°C. All control functions are integrated, requiring only an external fault timing capacitor for operation.

Suppliers

Company
Product
Description
Supplier Links
 - UCC3912DPTR - Rochester Electronics
Newburyport, MA, United States
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.

UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC3912DPTR
Package Type SOIC16
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7528-55A,127 - 1025229-BUK7528-55A,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 99000 milliwatts
View Details
2 suppliers