The UCC3912 is a hot swap power manager with an integrated 0.15-Ω power MOSFET for unidirectional current flow, designed for 3-V to 8-V operation. It supports programmable fault current limits from 0 A to 3 A in 0.25-A steps and can limit maximum output current to 1 A or 4 A via the IMAX pin. The device includes a fault-output indicator, thermal shutdown, and a fixed 3% duty cycle to limit average power during fault conditions. It is packaged in a power SOIC with low thermal resistance and offers 1-µA supply current in sleep mode. The fault timing capacitor and supply bypassing are the only external components required.
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC3912DP/81218 |
| Package Type | SOIC16 |