Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2718GR-E1-AT UPA2718GR-E1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902090-UPA2718GR-E1- AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902090-UPA2718GR-E1- AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2718GR-E1-AT - 902090-UPA2718GR-E1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2718GR-E1-AT
902090-UPA2718GR-E1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2718GR-E1-AT 902090-UPA2718GR-E1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 902090-UPA2718GR-E1- AT Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902090-UPA2718GR-E1-AT
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 902090-UPA2718GR-E1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2718GR-E1-AT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3581-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.4600 ohms
IDSS 16000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710Z - 1149785-AUIRF3710Z - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers