N-CHANNEL POWER MOSFET Product overview: UPA2593T1H-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2593T1H-T1-AT
Power Field-Effect Transistor, 4.5A, 40V, N-Channel MOSFET
Manufacturer: Renesas Electronics America
Win Source Part Number: 389367-UPA2593T1H-T1
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-CHANNEL POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-UPA2593T1H-T1-AT | UPA2593T1H-T1-AT | 389367-UPA2593T1H-T1-AT | UPA2593T1H-T1-AT |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2593T1H-T1-AT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | Bulk | VSOF8 |