The UCC37325DGNR is a dual-channel, low-side MOSFET driver in the UCC3732x series, configured with one inverting and one noninverting output, packaged in an 8-pin MSOP with PowerPAD for enhanced thermal performance. It delivers ±4 A peak current drive capability for efficient MOSFET switching, particularly at the Miller plateau region, with a supply voltage range of 4.5 V to 15 V. The device operates within a temperature range of 0°C to 70°C and features TTL/CMOS-compatible input thresholds independent of supply voltage. The PowerPAD package reduces thermal resistance, supporting improved reliability under high switching loads. It meets RoHS and green environmental standards.
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC37325DGNR |
| Package Type | HVSSOP8 |