Rochester Electronics 30V 12A MOSFET Transistor UPA1807GR-9JG-E1-A

Description
MOSFET N-CH 30V 12A 8TSSOP Product overview: UPA1807GR-9JG-E1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1807GR-9JG-E1 -A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A 8TSSOP Product overview: UPA1807GR-9JG-E1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1807GR-9JG-E1 -A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
285-UPA1807GR-9JG-E1-A
30V 12A MOSFET Transistor 285-UPA1807GR-9JG-E1-A
MOSFET N-CH 30V 12A 8TSSOP Product overview: UPA1807GR-9JG-E1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1807GR-9JG-E1 -A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8TSSOP Product overview: UPA1807GR-9JG-E1-A from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1807GR-9JG-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1807GR-9JG-E1-A - 902056-UPA1807GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1807GR-9JG-E1-A
902056-UPA1807GR-9JG-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1807GR-9JG-E1-A 902056-UPA1807GR-9JG-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902056-UPA1807GR-9JG -E1-A Features: N-Channel 30 V 12A (Ta) Surface Mount 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095 Other Part Number: 2156-UPA1807GR-9JG-E 1-A, 2156-UPA1807GR-9JG-E 1-A-RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902056-UPA1807GR-9JG-E1-A
Features: N-Channel 30 V 12A (Ta) Surface Mount 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095
Other Part Number: 2156-UPA1807GR-9JG-E1-A, 2156-UPA1807GR-9JG-E1-A-RETR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA1807GR-9JG-E1-A 902056-UPA1807GR-9JG-E1-A
Product Name 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1807GR-9JG-E1-A
Package Type 8-TSSOP (0.173", 4.40mm Width) SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data