Renesas Electronics Corporation 60V 4A MOSFET Transistor UPA2756GR-E1-A

Description
MOSFET 2N-CH 60V 4A 8PWRSOP Product overview: UPA2756GR-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2756GR-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 4A 8PWRSOP Product overview: UPA2756GR-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2756GR-E1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 4A MOSFET Transistor - 289-UPA2756GR-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 4A MOSFET Transistor
289-UPA2756GR-E1-A
60V 4A MOSFET Transistor 289-UPA2756GR-E1-A
MOSFET 2N-CH 60V 4A 8PWRSOP Product overview: UPA2756GR-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2756GR-E1-A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 4A 8PWRSOP Product overview: UPA2756GR-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2756GR-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
 - UPA2756GR-E1-A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, N-Channel MOSFET

Power Field-Effect Transistor, N-Channel MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2756GR-E1-A - 742936-UPA2756GR-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2756GR-E1-A
742936-UPA2756GR-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2756GR-E1-A 742936-UPA2756GR-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 742936-UPA2756GR-E1- A Manufacturer Homepage: www.renesas.com Reference case: SOP-8 Reference Date Code: 12+P Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 742936-UPA2756GR-E1-A
Manufacturer Homepage: www.renesas.com
Reference case: SOP-8
Reference Date Code: 12+P
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2756GR-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2756GR-E1-A
MOSFET 2N-CH 60V 4A 8PWRSOP

MOSFET 2N-CH 60V 4A 8PWRSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 289-UPA2756GR-E1-A UPA2756GR-E1-A 742936-UPA2756GR-E1-A UPA2756GR-E1-A
Product Name 60V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2756GR-E1-A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data