Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1820GR-9JG-E1-A UPA1820GR-9JG-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902058-UPA1820GR-9JG -E1-A Features: N-Channel 20 V 12A (Ta) Surface Mount 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902058-UPA1820GR-9JG -E1-A Features: N-Channel 20 V 12A (Ta) Surface Mount 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1820GR-9JG-E1-A - 902058-UPA1820GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1820GR-9JG-E1-A
902058-UPA1820GR-9JG-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1820GR-9JG-E1-A 902058-UPA1820GR-9JG-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902058-UPA1820GR-9JG -E1-A Features: N-Channel 20 V 12A (Ta) Surface Mount 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 902058-UPA1820GR-9JG-E1-A
Features: N-Channel 20 V 12A (Ta) Surface Mount 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 902058-UPA1820GR-9JG-E1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1820GR-9JG-E1-A
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers