Manufacturer: Renesas Electronics America
Win Source Part Number: 938222-UPA622TT-E1-A
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 3A (Ta) 200mW (Ta) Surface Mount 6-WSOF
Package: Bulk
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 6-WSOF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-UPA622TT-E1-A, 2156-UPA622TT-E1-A-R
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 938222-UPA622TT-E1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA622TT-E1-A |
| Polarity | N-Channel |