The UCD7230 is a digital control compatible synchronous buck gate driver with integrated current sense conditioning amplifier, designed for use with digital controllers such as the UCD91xx or UCD95xx in single- and multi-phase VRM/EVRD applications. It features dual TrueDrive™ high-current MOSFET drivers with 10-ns typical rise and fall times, adjustable peak current limit protection, and a 48x gain differential current sense amplifier. The device operates from a 4.5-V to 15.5-V supply, supports switching frequencies up to 2 MHz, and includes a 3.3-V, 10-mA internal regulator. It is offered in a QFN-20 PowerPAD™ package with dimensions of 5 mm × 5 mm and is rated for operation from -40°C to +125°C. The part meets RoHS and green lead finish requirements with Pb-free termination and is qualified for reflow soldering at 260°C. It supports AEC-Q200 qualifications.
Buffer/Inverter Based MOSFET Driver, 4A, PQCC20
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCD7230RGWR |
| Package Type | VQFN20 |