Microchip Technology, Inc. Frequency Divider/Prescaler UXN14M9P

Description
14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended or differential inputs and outputs. Parallel control inputs are CMOS and LVTTL compatible for ease of system integration. The UXN14M9P is packaged in a 40-pin, 6mm x 6mm leadless plastic surface mount package.
Request a Quote
Description
14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended or differential inputs and outputs. Parallel control inputs are CMOS and LVTTL compatible for ease of system integration. The UXN14M9P is packaged in a 40-pin, 6mm x 6mm leadless plastic surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXN14M9P - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXN14M9P
Frequency Divider/Prescaler UXN14M9P
14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended or differential inputs and outputs. Parallel control inputs are CMOS and LVTTL compatible for ease of system integration. The UXN14M9P is packaged in a 40-pin, 6mm x 6mm leadless plastic surface mount package.

14 GHz Divide-by-8 to 511 Programmable Integer Divider. The UXN14M9P is a highly programma- ble integer divider covering all integer divide ratios between 8 and 511. The device features single-ended or differential inputs and outputs. Parallel control inputs are CMOS and LVTTL compatible for ease of system integration. The UXN14M9P is packaged in a 40-pin, 6mm x 6mm leadless plastic surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXN14M9P
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM96 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Counters, Dividers - MC10EP33DT - Lingto Electronic Limited
Specs
Clock Frequency 4000 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
12-stage binary ripple counter - 74HC4040D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
9 suppliers