pSemi Frequency Divider/Prescaler PE35400A-G

Description
The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400 is available in bare die. The PE35400 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400 is available in bare die. The PE35400 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - PE35400A-G - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
PE35400A-G
Frequency Divider/Prescaler PE35400A-G
The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400 is available in bare die. The PE35400 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400 is available in bare die.

The PE35400 is manufactured on Peregrine’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number PE35400A-G
Product Name Frequency Divider/Prescaler
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - AM25LS2569PCB - 911336-AM25LS2569PCB - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 20-PDIP
View Details
2 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 2 V ~ 6 V
Package Type SSOP
View Details
4 suppliers