Microchip Technology, Inc. Frequency Divider/Prescaler UXD20K

Description
DC-26.5 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20K is a low noise DC to 26.5 GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide by 1 mode the UX- D20K is also a limit amplifier. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20K is packaged in a 24 pin, 4 mm x 4 mm ceramic leadless surface mount package.
Request a Quote
Description
DC-26.5 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20K is a low noise DC to 26.5 GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide by 1 mode the UX- D20K is also a limit amplifier. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20K is packaged in a 24 pin, 4 mm x 4 mm ceramic leadless surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXD20K - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXD20K
Frequency Divider/Prescaler UXD20K
DC-26.5 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20K is a low noise DC to 26.5 GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide by 1 mode the UX- D20K is also a limit amplifier. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20K is packaged in a 24 pin, 4 mm x 4 mm ceramic leadless surface mount package.

DC-26.5 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20K is a low noise DC to 26.5 GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide by 1 mode the UX- D20K is also a limit amplifier. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20K is packaged in a 24 pin, 4 mm x 4 mm ceramic leadless surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXD20K
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
15-stage divider and oscillator - 74AHC1G4215GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers