The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at input frequencies up to 2.2 GHz. The output voltage swing is 800 mV with a duty cycle inversely proportional to N. The low additive SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.
| Richardson RFPD | |
|---|---|
| Product Category | Logic Dividers |
| Product Number | HMC394LP4E |
| Product Name | Frequency Divider/Prescaler |
| Clock Frequency | 100 to 2200 MHz |