Richardson RFPD Frequency Divider/Prescaler UXM15P

Description
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.
Request a Quote
Description
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXM15P - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXM15P
Frequency Divider/Prescaler UXM15P
DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/ 9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.

DC-15 GHz Programmable Integer-N Prescaler. The UXM15P is a low noise programmable divider featuring a binary divide-by-2/4/8 mode and multi-modulus divide-by-4/5/6/7/8/9 mode. The device features differential inputs and outputs, adjustable output swing and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXM15P is packaged in a 24 pin, 4x4 mm leadless surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXM15P
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Divider/Prescaler - HMC363S8GETR - Richardson RFPD
Specs
Division Ratio 8
Clock Frequency 0.0 to 12000 MHz
Package Type Surface Mount
View Details
Frequency Divider/Prescaler - HMC447LC3TR - Richardson RFPD
Specs
Division Ratio 4
Clock Frequency 10000 to 26000 MHz
Package Type Surface Mount
View Details
Frequency Divider/Prescaler - HMC862ALP3E - Richardson RFPD
Specs
Division Ratio 8
Clock Frequency 100 to 24000 MHz
Package Type LFCSP
View Details
Frequency Divider/Prescaler - HMC361-SX - Richardson RFPD
Specs
Division Ratio 2
Clock Frequency 0.0 to 11000 MHz
Package Type Die
View Details