Microchip Technology, Inc. Frequency Divider/Prescaler UXD20P

Description
DC-20 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20P is a low noise DC to 20GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide-by-1 mode, the UX- D20P is also a DC-7 GHz limit amplifier. The device features differential inputs and outputs, adjustable output swing, and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20P is packaged in a 24 pin, 4 mm x 4 mm leadless surface mount package.
Request a Quote
Description
DC-20 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20P is a low noise DC to 20GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide-by-1 mode, the UX- D20P is also a DC-7 GHz limit amplifier. The device features differential inputs and outputs, adjustable output swing, and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20P is packaged in a 24 pin, 4 mm x 4 mm leadless surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXD20P - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXD20P
Frequency Divider/Prescaler UXD20P
DC-20 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20P is a low noise DC to 20GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide-by-1 mode, the UX- D20P is also a DC-7 GHz limit amplifier. The device features differential inputs and outputs, adjustable output swing, and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20P is packaged in a 24 pin, 4 mm x 4 mm leadless surface mount package.

DC-20 GHz Programmable 1,2,4,8 Binary Prescaler. The UXD20P is a low noise DC to 20GHz programmable prescaler featuring either divide by-1, divide-by-2, divide-by-4, or divide-by-8 division ratios. In the divide-by-1 mode, the UX- D20P is also a DC-7 GHz limit amplifier. The device features differential inputs and outputs, adjustable output swing, and high input sensitivity. The control inputs are CMOS and LVTTL compatible. The UXD20P is packaged in a 24 pin, 4 mm x 4 mm leadless surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXD20P
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Logic - Counters, Dividers - MC10EL32D - Lingto Electronic Limited
Specs
Clock Frequency 3000 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
Counters, Dividers - 1727-6622-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
6 suppliers