Microchip Technology, Inc. Frequency Divider/Prescaler UXN14M32K

Description
15 GHz Divide-by-1 to 232-1, 32-Bit Programmable Integer Divider. The SuperDivider is a highly programmable integer divider covering all integer divide ratios between 1 and 4,294,967,295 (232-1). The device features single-ended or differential inputs and outputs. 3-wire serial control inputs are CMOS and LVTTL compatible for ease of system integration. The SuperDivider is packaged in a 24-pin, 4 mm x 4 mm leadless ceramic surface mount package.
Request a Quote
Description
15 GHz Divide-by-1 to 232-1, 32-Bit Programmable Integer Divider. The SuperDivider is a highly programmable integer divider covering all integer divide ratios between 1 and 4,294,967,295 (232-1). The device features single-ended or differential inputs and outputs. 3-wire serial control inputs are CMOS and LVTTL compatible for ease of system integration. The SuperDivider is packaged in a 24-pin, 4 mm x 4 mm leadless ceramic surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - UXN14M32K - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
UXN14M32K
Frequency Divider/Prescaler UXN14M32K
15 GHz Divide-by-1 to 232-1, 32-Bit Programmable Integer Divider. The SuperDivider is a highly programmable integer divider covering all integer divide ratios between 1 and 4,294,967,295 (232-1). The device features single-ended or differential inputs and outputs. 3-wire serial control inputs are CMOS and LVTTL compatible for ease of system integration. The SuperDivider is packaged in a 24-pin, 4 mm x 4 mm leadless ceramic surface mount package.

15 GHz Divide-by-1 to 232-1, 32-Bit Programmable Integer Divider. The SuperDivider is a highly programmable integer divider covering all integer divide ratios between 1 and 4,294,967,295 (232-1). The device features single-ended or differential inputs and outputs. 3-wire serial control inputs are CMOS and LVTTL compatible for ease of system integration. The SuperDivider is packaged in a 24-pin, 4 mm x 4 mm leadless ceramic surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number UXN14M32K
Product Name Frequency Divider/Prescaler
Clock Frequency 0.0 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGER - Texas Instruments
Specs
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
View Details
 - 5492FM - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
Logic Family TTL
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
Counters, Dividers - 1727-6622-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
6 suppliers