ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ML8511-00FCZ05B ML8511-00FCZ05B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044857-ML8511-00FCZ0 5B Packaging: Reel - TR Type: Ultraviolet (UV) Mounting: SMD (SMT) Output Type: Voltage Wavelength: 365nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: 12-SMD, No Lead Supply Voltage - Operating: 2.7 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044857-ML8511-00FCZ0 5B Packaging: Reel - TR Type: Ultraviolet (UV) Mounting: SMD (SMT) Output Type: Voltage Wavelength: 365nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: 12-SMD, No Lead Supply Voltage - Operating: 2.7 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ML8511-00FCZ05B - 044857-ML8511-00FCZ05B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ML8511-00FCZ05B
044857-ML8511-00FCZ05B
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ML8511-00FCZ05B 044857-ML8511-00FCZ05B
Manufacturer: Rohm Semiconductor Win Source Part Number: 044857-ML8511-00FCZ0 5B Packaging: Reel - TR Type: Ultraviolet (UV) Mounting: SMD (SMT) Output Type: Voltage Wavelength: 365nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: 12-SMD, No Lead Supply Voltage - Operating: 2.7 V to 3.6 V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 044857-ML8511-00FCZ05B
Packaging: Reel - TR
Type: Ultraviolet (UV)
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 365nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: 12-SMD, No Lead
Supply Voltage - Operating: 2.7 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 044857-ML8511-00FCZ05B
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ML8511-00FCZ05B
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347293-A1186ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature & Humidity Sensor ICs - 1901387 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details